ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPSE08E14-19S

Description
KPSE 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 19C 19#20 SKT PLUG

KPSE 19C 19#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 20C2425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
20C2425
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 20C2425
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE08E14-19S 20C2425
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 1.00mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details