ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPSE08E14-19PW

Description
KPSE 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08E14-19PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 19C 19#20 PIN PLUG

KPSE 19C 19#20 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 01K9629 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
01K9629
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 01K9629
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08E14-19PW 01K9629
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details