CIRCULAR CONNECTOR PLUG SIZE 12, 10 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K9616 |
| Product Name | Circular Connector Plug Size 12, 10 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |