ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPSE08A22-21S

Description
KPSE 21C 21#16 SKT PLUG
Request a Quote
Description
KPSE 21C 21#16 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 21 Position, Cable, part number KPSE08A22-21S, is designed for general duty applications and features a right-angle plug with a 90° termination. It has a total of 21 contacts, specifically size 16 crimp contacts, which are not pre-assembled and are packed separately. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 13.0 A for AWG16 and has an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and can handle test voltages up to 2300 Vrms. It is suitable for use in applications requiring compliance with VG95319 and VG95210 standards.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 22, 21 Position, Cable, part number KPSE08A22-21S, is designed for general duty applications and features a right-angle plug with a 90° termination. It has a total of 21 contacts, specifically size 16 crimp contacts, which are not pre-assembled and are packed separately. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 13.0 A for AWG16 and has an insulator resistance of approximately 5000 MOhm. The connector is designed to meet IP67 standards for water tightness and can handle test voltages up to 2300 Vrms. It is suitable for use in applications requiring compliance with VG95319 and VG95210 standards.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08A22-21S - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 SKT PLUG

KPSE 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 01K9584 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
01K9584
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 01K9584
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08A22-21S 01K9584
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3611LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1321/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers