ITT Cannon Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon KPSE08A20-39P

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon - 01K9583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
01K9583
Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon 01K9583
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K9583
Product Name Circular Connector Plug Size 20, 39 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Headers, Plugs and Sockets - 1920-1872-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers