ITT Cannon Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon KPSE08A16-8P

Description
KPSE 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08A16-8P - PEI-Genesis
Philadelphia, PA, United States
KPSE 8C 8#16 PIN PLUG

KPSE 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon - 01K9579 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
01K9579
Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon 01K9579
CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 8 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08A16-8P 01K9579
Product Name Circular Connector Plug, Size 16, 8 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 150515 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details