KPSE 5C 5#16 PIN PLUG
KPSE 5C 5#16 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPSE08A14-5P | KPSE08A14-5P | 01K9576 |
| Product Name | Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon | ||
| Gender | Male / Plug |