ITT Cannon Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon KPSE07P12-3S

Description
KPSE 3C 3#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 3C 3#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07P12-3S - PEI-Genesis
Philadelphia, PA, United States
KPSE 3C 3#16 SKT RECP

KPSE 3C 3#16 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon - 25K5411 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
25K5411
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon 25K5411
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07P12-3S 25K5411
Product Name Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details