ITT CANNON
KPSE07P12-10P -- KPSE 10C 10#20 PIN RECP ITT CANNON
ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSE07P12-10P
Description
KPSE 10C 10#20 PIN RECP
Description
KPSE 10C 10#20 PIN RECP
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
25K5408
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25K5408 |
|
Product Name
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers