JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K9556 |
| Product Name | Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |