ITT Cannon Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon KPSE07F18-32PZ

Description
KPSE 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07F18-32PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 PIN RECP

KPSE 32C 32#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon - 01K9532 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
01K9532
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon 01K9532
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07F18-32PZ 01K9532
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
N (M) St. Connector for HLF400 Cable - ET-NMS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details