ITT Cannon Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon KPSE07F18-32PW

Description
KPSE 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07F18-32PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 PIN RECP

KPSE 32C 32#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon - 01K9529 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
01K9529
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon 01K9529
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07F18-32PW 01K9529
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - P214D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details