ITT Cannon Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon KPSE07F18-32P

Description
KPT 32C 32#20 PIN JAM NUT
Request a Quote Datasheet
Description
KPT 32C 32#20 PIN JAM NUT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07F18-32P - PEI-Genesis
Philadelphia, PA, United States
KPT 32C 32#20 PIN JAM NUT

KPT 32C 32#20 PIN JAM NUT

Buy Now
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon - 01K9528 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
01K9528
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon 01K9528
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07F18-32P 01K9528
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 110726(E51424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details