ITT Cannon Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon KPSE07F18-11SX

Description
KPSE 11C 11#16 SKT RECP
Request a Quote
Description
KPSE 11C 11#16 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07F18-11SX - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 SKT RECP

KPSE 11C 11#16 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon - 55C4510 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
55C4510
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon 55C4510
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07F18-11SX 55C4510
Product Name Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

M12 Straight Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm Straight Plug - 190412(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details