ITT Cannon Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon KPSE07F14-15SY

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 14, 15 Position, from the KPSE Series by Itt Cannon features a jam nut receptacle shell style and is designed for panel mounting. It accommodates 15 contacts, including 14 size 20 crimp contacts and 1 size 16 crimp contact. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is designed to be water-tight according to VG95319 standards and has an IP67 rating, making it suitable for applications requiring protection against dust and water ingress. The connector is not assembled, with contacts packed separately, and requires specific assembly instructions for harnessing. It is important to note that for operating voltages greater than 50V, the connector must be used in accordance with relevant safety standards.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 14, 15 Position, from the KPSE Series by Itt Cannon features a jam nut receptacle shell style and is designed for panel mounting. It accommodates 15 contacts, including 14 size 20 crimp contacts and 1 size 16 crimp contact. The connector is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for a temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is designed to be water-tight according to VG95319 standards and has an IP67 rating, making it suitable for applications requiring protection against dust and water ingress. The connector is not assembled, with contacts packed separately, and requires specific assembly instructions for harnessing. It is important to note that for operating voltages greater than 50V, the connector must be used in accordance with relevant safety standards.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon - 31K2680 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon
31K2680
Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon 31K2680
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 15 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K2680
Product Name Jam Nut Connector Receptacle, Size 14, 15 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2407 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2001-1321/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers