ITT Cannon Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon KPSE07F12-3S

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon - 01K9520 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
01K9520
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon 01K9520
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K9520
Product Name Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1971/401-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers