KPSE 3C 3#16 PIN RECP
26482 - STYLE SERIES I & MIL BAT
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
CONN RCPT MALE 3POS GOLD CRIMP
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE07F12-3P | 1003-KPSE07F12-3P-ND | 01K9519 | KPSE07F12-3P |
| Product Name | Circular Connector Assemblies | Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon | Circular Connector Assemblies | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Panel Mount | |||
| Voltage Rating | 1000 to 1400 volts |