ITT Cannon Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon KPSE07F12-10S

Description
KPSE 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 10C 10#20 SKT RECP

KPSE 10C 10#20 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon - 73C8594 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
73C8594
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon 73C8594
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ7666 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7666
Itt Cannon Itt Cannon 38AJ7666
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE07F12-10S 73C8594 38AJ7666
Product Name Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details