ITT Cannon Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon KPSE07F10-6S

Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07F10-6S - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 SKT RECP

KPSE 6C 6#20 SKT RECP

Buy Now
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon - 01K9515 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
01K9515
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 01K9515
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Itt Cannon Itt Cannon - 38AJ7665 - Newark, An Avnet Company
Chicago, IL, United States
Itt Cannon Itt Cannon
38AJ7665
Itt Cannon Itt Cannon 38AJ7665
ITT CANNON

ITT CANNON

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07F10-6S 01K9515 38AJ7665
Product Name Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon Itt Cannon Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers