ITT Cannon Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon KPSE07E24-61S

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 24, 61 Position, is part of the KPSE Series by Itt Cannon. It features a jam nut receptacle shell style and is designed for panel mounting. The connector has 61 contacts of size 20, which are crimp type and made from gold-plated copper alloy. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 1500 Vrms. The connector is also designed to meet IP67 standards for water tightness, making it suitable for applications requiring protection against moisture and dust. Engineers considering this product should note that the contacts are not pre-assembled and are packed separately, requiring additional assembly during installation.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 24, 61 Position, is part of the KPSE Series by Itt Cannon. It features a jam nut receptacle shell style and is designed for panel mounting. The connector has 61 contacts of size 20, which are crimp type and made from gold-plated copper alloy. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability and resistance to environmental factors. This connector is rated for an operating temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a high insulator resistance of approximately 5000 MOhm and a test voltage of 1500 Vrms. The connector is also designed to meet IP67 standards for water tightness, making it suitable for applications requiring protection against moisture and dust. Engineers considering this product should note that the contacts are not pre-assembled and are packed separately, requiring additional assembly during installation.

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon - 01K9511 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon
01K9511
Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon 01K9511
JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 24, 61 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K9511
Product Name Jam Nut Connector Receptacle, Size 24, 61 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
SheerPwr - 10140847-3601LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
7.5A 250V Electronic Connector - 436-1-206852-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
5 suppliers