ITT Cannon Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon KPSE07E22-55PZ

Description
KPSE 55C 55#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 55C 55#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E22-55PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 55C 55#20 PIN RECP

KPSE 55C 55#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon - 01K9503 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon
01K9503
Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon 01K9503
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E22-55PZ 01K9503
Product Name Jam Nut Connector Receptacle, Size 22, 55 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-779-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
SB ® 120/PP120 die for 1 awg to 1/0 awg - 1388G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details