ITT Cannon Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon KPSE07E22-21P

Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
 - ITT Cannon KPSE07E22-21P - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon - 01K9497 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon
01K9497
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon 01K9497
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE07E22-21P ITT Cannon KPSE07E22-21P 01K9497
Product Name Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details