ITT Cannon Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon KPSE07E18-32SY

Description
KPSE 32C 32#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 32C 32#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E18-32SY - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 SKT RECP

KPSE 32C 32#20 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon - 01K9485 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
01K9485
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon 01K9485
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E18-32SY 01K9485
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers