ITT Cannon Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon KPSE07E18-11S

Description
KPSE 11C 11#16 SKT RECP
Request a Quote Datasheet
Description
KPSE 11C 11#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E18-11S - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 SKT RECP

KPSE 11C 11#16 SKT RECP

Buy Now
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon - 01K9478 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon
01K9478
Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon 01K9478
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon - 50AJ3694 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon
50AJ3694
Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon 50AJ3694
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 11CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 11CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E18-11S 01K9478 50AJ3694
Product Name Jam Nut Connector Receptacle, Size 18, 11 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 11Ct Socket Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type PreWired - A25000-014 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Assortment of plugs - NEKM-C-7 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details