ITT Cannon Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Itt Cannon KPSE07E16-26P

Description
KPSE 26C 26#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 26C 26#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 26C 26#20 PIN RECP

KPSE 26C 26#20 PIN RECP

Buy Now
 - ITT Cannon KPSE07E16-26P - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 PIN RECP

KPSE 26C 26#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Itt Cannon - 01K9467 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Itt Cannon
01K9467
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Itt Cannon 01K9467
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Conn 26482 Circ Pin 26 Pos Crmp St Jam Nut 26Term Rohs Compliant Itt Cannon - 79AH3480 - Newark, An Avnet Company
Chicago, IL, United States
Conn 26482 Circ Pin 26 Pos Crmp St Jam Nut 26Term Rohs Compliant Itt Cannon
79AH3480
Conn 26482 Circ Pin 26 Pos Crmp St Jam Nut 26Term Rohs Compliant Itt Cannon 79AH3480
CONN 26482 CIRC PIN 26 POS CRMP ST JAM NUT 26TERM ROHS COMPLIANT: NO

CONN 26482 CIRC PIN 26 POS CRMP ST JAM NUT 26TERM ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE07E16-26P ITT Cannon KPSE07E16-26P 01K9467 79AH3480
Product Name Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Product Range Itt Cannon Conn 26482 Circ Pin 26 Pos Crmp St Jam Nut 26Term Rohs Compliant Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers