ITT Cannon Circular Connector Assemblies KPSE07E14-5P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPSE07E14-5P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE07E14-5P-ND
Circular Connector Assemblies 1003-KPSE07E14-5P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
 - ITT Cannon KPSE07E14-5P - PEI-Genesis
Philadelphia, PA, United States
KPSE 5C 5#16 PIN RECP

KPSE 5C 5#16 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Itt Cannon - 25H6500 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Itt Cannon
25H6500
Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Itt Cannon 25H6500
JAM NUT CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Connector Circular Jam Nut Receptacle 05Ct Pin Itt Cannon - 50AJ3687 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 05Ct Pin Itt Cannon
50AJ3687
Connector Circular Jam Nut Receptacle 05Ct Pin Itt Cannon 50AJ3687
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 05CT PIN

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 05CT PIN

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPSE07E14-5P-ND ITT Cannon KPSE07E14-5P 25H6500 50AJ3687
Product Name Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 14, 5 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 05Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 1000 to 1400 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details