ITT Cannon Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon KPSE07E14-19PW

Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E14-19PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 19C 19#20 PIN RECP

KPSE 19C 19#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon - 31K2676 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon
31K2676
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon 31K2676
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E14-19PW 31K2676
Product Name Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details