ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KPSE07E14-12PW

Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E14-12PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 12C 8#20 4#16 PIN RECP

KPSE 12C 8#20 4#16 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1339340-KPSE07E14-12PW - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1339340-KPSE07E14-12PW
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1339340-KPSE07E14-12PW
Win Source Part Number: 1339340-KPSE07E14-12 PW Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: KPSE Number of Positions: 12 Color: Olive Drab Features: Backshell Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 600VAC, 850VDC Ingress Protection: Environment Resistant Orientation: W Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-12 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5A, 13A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPSE RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1339340-KPSE07E14-12PW
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: KPSE
Number of Positions: 12
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 600VAC, 850VDC
Ingress Protection: Environment Resistant
Orientation: W
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 14-12
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5A, 13A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: KPSE
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon - 25K5400 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon
25K5400
Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon 25K5400
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 12 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E14-12PW 1339340-KPSE07E14-12PW 25K5400
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Jam Nut Connector Receptacle, Size 14, 12 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Block Wire Ferrules - 1920-1810-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers