ITT Cannon Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon KPSE07E12-10PZ

Description
KPSE 10C 10#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 10C 10#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E12-10PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 10C 10#20 PIN RECP

KPSE 10C 10#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon - 01K9442 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
01K9442
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon 01K9442
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E12-10PZ 01K9442
Product Name Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data