ITT CANNON
KPSE07E12-10PF42 -- KPSE 10C 10#20 PIN RECP ITT CANNON
ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSE07E12-10PF42
Description
KPSE 10C 10#20 PIN RECP
Description
KPSE 10C 10#20 PIN RECP
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
01K9439
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01K9439 |
|
Product Name
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details