ITT Cannon Circular Connector Assemblies KPSE07E10-6S

Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07E10-6S - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 SKT RECP

KPSE 6C 6#20 SKT RECP

Buy Now
Circular Connector Assemblies - 1003-KPSE07E10-6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE07E10-6S-ND
Circular Connector Assemblies 1003-KPSE07E10-6S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon - 01K9432 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
01K9432
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 01K9432
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Jam Nut Receptacle 06Ct Socket Itt Cannon - 50AJ3674 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Jam Nut Receptacle 06Ct Socket Itt Cannon
50AJ3674
Connector Circular Jam Nut Receptacle 06Ct Socket Itt Cannon 50AJ3674
CONNECTOR CIRCULAR JAM NUT RECEPTACLE 06CT SOCKET

CONNECTOR CIRCULAR JAM NUT RECEPTACLE 06CT SOCKET

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07E10-6S 1003-KPSE07E10-6S-ND 01K9432 50AJ3674
Product Name Circular Connector Assemblies Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon Connector Circular Jam Nut Receptacle 06Ct Socket Itt Cannon
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10100PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details