ITT Cannon
Kpse 6C 6#20 Pin Recp Itt Cannon
KPSE07E10-6PWF42F0
Description
KPSE 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 6C 6#20 Pin Recp Itt Cannon
68R7521
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE07E10-6PWF42F0 |
ITT Cannon KPSE07E10-6PWF42F0 |
68R7521 |
|
Product Name
|
|
|
Kpse 6C 6#20 Pin Recp Itt Cannon |
|
Gender
|
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers