The Jam Nut Connector Receptacle, Size 12, 10 Position, from the KPSE Series by Itt Cannon features a jam nut receptacle shell style and is designed for panel mounting. It accommodates 10 crimp pin contacts and is constructed from aluminum alloy with olive drab chromate over cadmium plating. The connector is rated for a contact current of 7.5 A and operates effectively within a temperature range of -55°C to +125°C. It has a high insulator resistance of approximately 5000 MOhm and can withstand a test voltage of 1500 Vrms. The connector is designed to meet IP67 standards for water tightness and is suitable for applications requiring durability and reliability in harsh environments. The contacts are not pre-assembled and are packed separately, allowing for customization during installation.
KPSE 10C 10#20 PIN RECP
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPSE07B12-10P | 01K9425 |
| Product Name | Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |