ITT Cannon Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon KPSE07A22-21P

Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 21C 21#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07A22-21P - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
KPSE 21C 21#16 PIN RECP

KPSE 21C 21#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon - 25K5395 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon
25K5395
Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon 25K5395
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 21 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07A22-21P KPSE07A22-21P 25K5395
Product Name Jam Nut Connector Receptacle, Size 22, 21 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
50 Ohm HN Connector, HN Straight Plug - 190504 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details