ITT Cannon Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon KPSE07A20-16P

Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07A20-16P - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN RECP

KPSE 16C 16#16 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon - 01K9419 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon
01K9419
Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon 01K9419
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07A20-16P 01K9419
Product Name Jam Nut Connector Receptacle, Size 20, 16 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
3 suppliers