ITT Cannon Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon KPSE07A14-19P

Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPSE 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07A14-19P - PEI-Genesis
Philadelphia, PA, United States
KPSE 19C 19#20 PIN RECP

KPSE 19C 19#20 PIN RECP

Buy Now
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon - 01K9410 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon
01K9410
Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon 01K9410
JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07A14-19P 01K9410
Product Name Jam Nut Connector Receptacle, Size 14, 19 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details