ITT Cannon Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon KPSE07A12-3P

Description
KPSE 3C 3#16 PIN RECP
Request a Quote Datasheet
Description
KPSE 3C 3#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE07A12-3P - PEI-Genesis
Philadelphia, PA, United States
KPSE 3C 3#16 PIN RECP

KPSE 3C 3#16 PIN RECP

Buy Now
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon - 71K5573 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
71K5573
Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon 71K5573
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 3 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE07A12-3P 71K5573
Product Name Jam Nut Connector, Receptacle, Size 12, 3 Position, Panel; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10100ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1981/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers