ITT Cannon Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon KPSE07A10-6SW

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon - 34K6617 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
34K6617
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon 34K6617
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Product Range:KPSE Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K6617
Product Name Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Circular Connector Assemblies - 2171-NECL-S-L12W5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line), Angled
Voltage Rating 63 volts
View Details