ITT CANNON
KPSE06US18-32P -- KPSE 32C 32#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 32C 32#20 Pin Plug Itt Cannon
KPSE06US18-32P
Description
KPSE 32C 32#20 PIN PLUG
Description
KPSE 32C 32#20 PIN PLUG
Suppliers
Kpse 32C 32#20 Pin Plug Itt Cannon
44W2475
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44W2475 |
|
Product Name
|
Kpse 32C 32#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
700 volts
Current Rating
40.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers