ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPSE06P18-11P

Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 01K9388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
01K9388
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 01K9388
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01K9388
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details
DDR2 - 10005639-22308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details