ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPSE06P14-19PW

Description
KPSE 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06P14-19PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 19C 19#20 PIN PLUG

KPSE 19C 19#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 19C 19#20 PIN PLUG

KPSE 19C 19#20 PIN PLUG

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 01K9377 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
01K9377
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 01K9377
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06P14-19PW KPSE06P14-19PW 01K9377
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details