ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPSE06P10-6P

Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 10, 6 Position, from the ITT Cannon product range, features a straight plug shell style and is designed for cable applications. It includes six crimp pin contacts and utilizes a bayonet coupling style for secure connections. The insert arrangement is designated as 10-6. This connector is suitable for various applications requiring reliable interconnect solutions, although it is noted that it is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 10, 6 Position, from the ITT Cannon product range, features a straight plug shell style and is designed for cable applications. It includes six crimp pin contacts and utilizes a bayonet coupling style for secure connections. The insert arrangement is designated as 10-6. This connector is suitable for various applications requiring reliable interconnect solutions, although it is noted that it is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 PIN PLUG

KPSE 6C 6#20 PIN PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 97H7299 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
97H7299
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 97H7299
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE06P10-6P 97H7299
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products