ITT Cannon Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon KPSE06J18-32P

Description
KPSE 32C 32#20 PIN PLUG
Request a Quote
Description
KPSE 32C 32#20 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, part number 61H7993, is designed for cable applications and features a 32-position configuration. It utilizes crimp pin contacts and employs a bayonet coupling style for secure connections. The connector is part of the KPSE series from ITT Cannon, known for its reliability in various industrial applications. The contact plating is gold, ensuring good conductivity and corrosion resistance. This connector is suitable for environments where robust interconnect solutions are required, making it a viable option for engineers seeking durable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, part number 61H7993, is designed for cable applications and features a 32-position configuration. It utilizes crimp pin contacts and employs a bayonet coupling style for secure connections. The connector is part of the KPSE series from ITT Cannon, known for its reliability in various industrial applications. The contact plating is gold, ensuring good conductivity and corrosion resistance. This connector is suitable for environments where robust interconnect solutions are required, making it a viable option for engineers seeking durable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06J18-32P - PEI-Genesis
Philadelphia, PA, United States
KPSE 32C 32#20 PIN PLUG

KPSE 32C 32#20 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 61H7993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
61H7993
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 61H7993
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06J18-32P 61H7993
Product Name Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details