ITT Cannon
Kpse 26C 26#20 Pin Plug Itt Cannon
KPSE06J16-26P
Description
KPSE 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 26C 26#20 Pin Plug Itt Cannon
92B5193
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
KPSE06J16-26P |
ITT Cannon KPSE06J16-26P |
92B5193 |
|
Product Name
|
|
|
Kpse 26C 26#20 Pin Plug Itt Cannon |
|
Gender
|
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Connector Type
Board Mount Connector
Mounting
Panel Mount, Snap-In; Through Hole
Voltage Rating
250 volts
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details