ITT Cannon Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon KPSE06J14-5PY

Description
KPSE 5C 5#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 5C 5#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06J14-5PY - PEI-Genesis
Philadelphia, PA, United States
KPSE 5C 5#16 PIN PLUG

KPSE 5C 5#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 5C 5#16 PIN PLUG

KPSE 5C 5#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 25K5388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
25K5388
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 25K5388
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:14-5RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06J14-5PY KPSE06J14-5PY 25K5388
Product Name Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details