ITT Cannon Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon KPSE06J10-6SW

Description
KPSE 6C 6#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 6C 6#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 SKT PLUG

KPSE 6C 6#20 SKT PLUG

Buy Now
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon - 01K9326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
01K9326
Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon 01K9326
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE06J10-6SW 01K9326
Product Name Circular Connector Plug, Size 10, 6 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79018-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Push-in bulkhead connector - NPQH-H-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details