ITT CANNON
KPSE06F24-61PYF0 -- KPSE 61C 61#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 61C 61#20 Pin Plug Itt Cannon
KPSE06F24-61PYF0
Description
KPSE 61C 61#20 PIN PLUG
Description
KPSE 61C 61#20 PIN PLUG
Suppliers
Kpse 61C 61#20 Pin Plug Itt Cannon
25K5359
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25K5359 |
|
Product Name
|
Kpse 61C 61#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details