ITT Cannon Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon KPSE06F24-61PW

Description
KPSE 61C 61#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 61C 61#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06F24-61PW - PEI-Genesis
Philadelphia, PA, United States
KPSE 61C 61#20 PIN PLUG

KPSE 61C 61#20 PIN PLUG

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon - 66H9952 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon
66H9952
Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon 66H9952
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Straight Plug 61Ct Pin Itt Cannon - 50AJ3670 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 61Ct Pin Itt Cannon
50AJ3670
Connector Circular Straight Plug 61Ct Pin Itt Cannon 50AJ3670
CONNECTOR CIRCULAR STRAIGHT PLUG 61CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 61CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06F24-61PW 66H9952 50AJ3670
Product Name Circular Connector Plug Size 24, 61 Position, Cable; Product Range Itt Cannon Connector Circular Straight Plug 61Ct Pin Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers