ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPSE06F22-55PZ

Description
KPSE 55C 55#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 55C 55#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE06F22-55PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 55C 55#20 PIN PLUG

KPSE 55C 55#20 PIN PLUG

Buy Now
Swedesboro, NJ, United States
KPSE 55C 55#20 PIN PLUG

KPSE 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 66H9947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
66H9947
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 66H9947
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE06F22-55PZ KPSE06F22-55PZ 66H9947
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
UHF Female Bulkhead Receptacle - 9240 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details