ITT Cannon Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon KPSE06F22-55PX

Description
KPSE 55C 55#20 PIN PLUG
Request a Quote Datasheet
Description
KPSE 55C 55#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 55C 55#20 PIN PLUG

KPSE 55C 55#20 PIN PLUG

Buy Now
 - ITT Cannon KPSE06F22-55PX - PEI-Genesis
Philadelphia, PA, United States
KPSE 55C 55#20 PIN PLUG

KPSE 55C 55#20 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon - 73C2855 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
73C2855
Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon 73C2855
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE06F22-55PX ITT Cannon KPSE06F22-55PX 73C2855
Product Name Circular Connector Plug Size 22, 55 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details